Status: | Active |
---|---|
Series: | 2N3904T |
RoHS: | Compliant |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,539
in stock
|
Buy Now | |
element14
from US$0.06
|
172,597
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
92,542
in stock
|
Buy Now | |
Farnell
from US$0.06
|
92,542
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
30,021
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0496
|
7,130
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0458
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.0321
|
-
|
Buy Now | |
Avnet Asia
from US$0.0393
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | 2N3904T |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 1.5 |
Package Type | TO-92-3 |
TRANSISTOR, NPN, 40V, 200MA, TO-92 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 200 Ma, 100 Rohs Compliant: Yes |Onsemi 2N3904BU | Newark Electronics |
NPN 625 mW 40 V 200 mA Through Hole General Purpose Amplifier - TO-92-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Trans, NPN 0.2A 40V, 3-Pin TO-92 | RS |
NPN 40V 0,2A 0,625W B:30-300 TO92 | Schukat Electronic |
Single Bipolar Transistor, NPN, 40 V, 200 mA, 625 mW, TO-92, 3 Pins, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2N3904BU?
Additional datasheets, footprints and schematics for 2N3904BU are listed on our Part Details page. You can also find images and similar parts to 2N3904BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3904BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3904BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3904BU fall under?
The 2N3904BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3904BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3904BU you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3904BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3904BU have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2N3904BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3904BU often in real-time on the comparison pages.
What if I can't find stock of 2N3904BU?
You can fill out our help required form which you can use to request a quote for 2N3904BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.