Status: | Active |
---|---|
Series: | 2N3055A |
RoHS: | Compliant |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.89
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
238
in stock
|
Buy Now | |
element14
from US$3.36
|
238
in stock
|
Buy Now | |
Farnell
from US$3.21
|
238
in stock
|
Buy Now | |
Distrelec
from US$5.16
|
28
in stock
|
Buy Now | |
Future Electronics
from US$3.13
|
-
|
Buy Now | |
Avnet America
from US$2.99
|
-
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
Avnet Asia
from US$3.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current-Gain - Bandwidth-Product @ IC = 1.0 Adc fT = 0.8 MHz (Min) - NPN fT = 2.2 MHz (Min) - PNP |
Safe Operating Area - Rated to 60 V and 120 V, Respectively |
Pb-Free Packages are Available |
Description | 2N3055A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.1 |
IC Cont. (A) | 15 |
VCEO Min (V) | 60 |
VCBO (V) | 100 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.7 |
hFE Min | 10 |
hFE Max | 70 |
fT Min (MHz) | 2.5 |
PTM Max (W) | 115 |
Package Type | TO-204-2 |
Transistor, Bipol, Npn, 60V, To-204-2 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 60V, TO-204-2 | element14 |
Transistor NPN 60V 15A 115W TO204AA | RS |
onsemi Power Transistor, NPN, 60V, TO-3 | Distrelec |
2N Series 60 V 15 A NPN Complementary Silicon High-Power Transistor - TO-204AA | Future Electronics |
Transistor GP BJT NPN 60V 15A 2-Pin TO-3 Tray | Avnet America |
ON Semi NPN Bipolar Transistor 15 A 60 V 2-Pin TO-204AA | ON Semiconductor 2N3055AG | RS Americas |
Where can I find additional details, specifications and documents for a 2N3055AG?
Additional datasheets, footprints and schematics for 2N3055AG are listed on our Part Details page. You can also find images and similar parts to 2N3055AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3055AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3055AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3055AG fall under?
The 2N3055AG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3055AG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3055AG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3055AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3055AG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 2N3055AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3055AG often in real-time on the comparison pages.
What if I can't find stock of 2N3055AG?
You can fill out our help required form which you can use to request a quote for 2N3055AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.