Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
4,381
in stock
|
Buy Now | |
element14
from US$0.85
|
5,594
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
4,381
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
750
in stock
|
Buy Now | |
Jameco Electronics
from US$0.69
|
108
in stock
|
Buy Now | |
Avnet America
from US$43.72
|
-
|
Buy Now | |
Microchip Technology
from US$48.96
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now |
DC Current Gain - hFE = 20-70 @ IC = 4 Adc |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.1 Vdc (Max) @ IC = 4 Adc |
Excellent Safe Operating Area |
Pb-Free Packages are Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 800kHz |
Power Dissipation Pd | 115W |
DC Collector Current | 15A |
DC Current Gain hFE | 5hFE |
Transistor Case Style | TO-3 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 15A |
Continuous Collector Current Ic Max | 15A |
Current Ic Continuous a Max | 15A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 2.5MHz |
Gain Bandwidth ft Typ | 2.5MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 115W |
Termination Type | Through Hole |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 115W |
DC Collector Current | 15A |
DC Current Gain hFE | 70hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 15A |
Current Ic Continuous a Max | 15A |
Current Ic hFE | 10A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Hfe Min | 5 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 115W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 800kHz |
Power Dissipation Pd | 115W |
DC Collector Current | 15A |
DC Current Gain hFE | 5hFE |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, 60V, 15A, TO-3 | element14 |
Transistor, Npn, 60V, 15A, To-3 Rohs Compliant: Yes |Multicomp Pro 2N3055 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N3055?
Additional datasheets, footprints and schematics for 2N3055 are listed on our Part Details page. You can also find images and similar parts to 2N3055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3055 fall under?
The 2N3055 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3055 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3055 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3055 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3055 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Jameco Electronics have stock available or on a lead time for 2N3055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3055 often in real-time on the comparison pages.
What if I can't find stock of 2N3055?
You can fill out our help required form which you can use to request a quote for 2N3055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.