29F0430-4SR-10 Semiconductors - ICs by Laird Technologies

DFMODASSEMBB,4LN,SM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.10
8,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.44
-
Buy Now
Logo for Sager
Sager
from US$1.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

290 OHM 9.0A | TTI Europe
Ind 363Ohm 100MHz 9A T/R | Avnet America
DFModAssemBB,4Ln, SM,290x9000x0.01 | Laird Performance Materials 29F0430-4SR-10 | RS Americas
Ferrite Bead, SMD, 290 Ohm, 9 A, 10 Milliohm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 29F0430-4SR-10?

Additional datasheets, footprints and schematics for 29F0430-4SR-10 are listed on our Part Details page. You can also find images and similar parts to 29F0430-4SR-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 29F0430-4SR-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29F0430-4SR-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 29F0430-4SR-10 fall under?

The 29F0430-4SR-10 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 29F0430-4SR-10 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 29F0430-4SR-10 you can contact the distributor directly for product support, shipping queries etc.

Is the 29F0430-4SR-10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 29F0430-4SR-10 have stock available?

Authorised distributors including TTI Europe, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 29F0430-4SR-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 29F0430-4SR-10 often in real-time on the comparison pages.

What if I can't find stock of 29F0430-4SR-10?

You can fill out our help required form which you can use to request a quote for 29F0430-4SR-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay