Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.19
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.33
|
2,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.33
|
810
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Dfmodassembb,4Ln,sm Rohs Compliant: Yes |Laird 29F0418-1SR-10 | Newark Electronics |
Ferrite Bead, 2417, 119 Ohm, 6 A, 10 Milliohm | Avnet America |
DFModAssemBB,4Ln, SM,119x6000x0.01 | Laird Performance Materials 29F0418-1SR-10 | RS Americas |
Where can I find additional details, specifications and documents for a 29F0418-1SR-10?
Additional datasheets, footprints and schematics for 29F0418-1SR-10 are listed on our Part Details page. You can also find images and similar parts to 29F0418-1SR-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29F0418-1SR-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29F0418-1SR-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29F0418-1SR-10 fall under?
The 29F0418-1SR-10 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 29F0418-1SR-10 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29F0418-1SR-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 29F0418-1SR-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 29F0418-1SR-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 29F0418-1SR-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29F0418-1SR-10 often in real-time on the comparison pages.
What if I can't find stock of 29F0418-1SR-10?
You can fill out our help required form which you can use to request a quote for 29F0418-1SR-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.