Status: | Unknown |
---|---|
Series: | 298D, 298W |
RoHS: | Compliant |
Small sizes include 0603 and 0402 footprint |
Lead (Pb)-free L-shaped face-down terminations |
8 mm tape and reel packaging available per EIA-481 and reeling per IEC 60286-3 7" [178 mm] standard |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
298D, 298W |
General Information |
---|
Typical Performance Characteristics |
Micro Guide |
Quick Reference Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 1µF, 25V, 20%, 0603 | element14 |
1uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-20%, 298D Series | Vishay Dale 298D105X0025M2T | RS Americas |
Cap, Tant, 1Uf, 25V, Case M | Newark Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, � 20%, -55 �C, 125 �C, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 298D105X0025M2T?
Additional datasheets, footprints and schematics for 298D105X0025M2T are listed on our Part Details page. You can also find images and similar parts to 298D105X0025M2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 298D105X0025M2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 298D105X0025M2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 298D105X0025M2T fall under?
The 298D105X0025M2T is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 298D105X0025M2T when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 298D105X0025M2T you can contact the distributor directly for product support, shipping queries etc.
Is the 298D105X0025M2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 298D105X0025M2T have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 298D105X0025M2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 298D105X0025M2T often in real-time on the comparison pages.
What if I can't find stock of 298D105X0025M2T?
You can fill out our help required form which you can use to request a quote for 298D105X0025M2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.