Status: | Unknown |
---|---|
Series: | FS-550 Series |
RoHS: | Unknown |
Flow Rate Min | 15GPM (US) |
---|---|
Flow Rate Max | 52GPM (US) |
Pressure Max | 138bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | 25% |
Port Size | 12.7mm |
Product Range | FS-550 Series |
Flow Sensor, 15-52Gpm, 138Bar, 1" Npt | Newark Electronics |
FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT | element14 |
Switch, Flow, FS-550 Series, 15-52GPM, 316SS, 138BAR, 1" NPT, Paddle Switch | Gems Sensors 29608 | RS Americas |
Where can I find additional details, specifications and documents for a 29608.?
Additional datasheets, footprints and schematics for 29608. are listed on our Part Details page. You can also find images and similar parts to 29608. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29608. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29608. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29608. fall under?
The 29608. is listed under Gems Sensors Parts.
Can I view similar or alternative parts?
You can view similar parts to 29608. when available in the Gems Sensors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29608. you can contact the distributor directly for product support, shipping queries etc.
Is the 29608. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29608. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 29608..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29608. often in real-time on the comparison pages.
What if I can't find stock of 29608.?
You can fill out our help required form which you can use to request a quote for 29608. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.