Status: | Unknown |
---|---|
Series: | 2945 Series |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
62
in stock
|
Buy Now | |
element14
from US$6.70
|
62
in stock
|
Buy Now | |
RS
from US$48.34
|
37
in stock
|
Buy Now | |
RS Americas
from US$5.95
|
5
in stock
|
Buy Now | |
Conrad
from US$81.27
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$87.45
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
11
in stock
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 5A |
Voltage Rating | 2.5kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Beryllium Copper |
Contact Termination Type | Solderless |
Product Range | 2945 Series |
SVHC | No SVHC (15-Jun-2015) |
Banana Plug, 5A, Screw, Red | Newark Electronics |
BANANA PLUG, 5A, SCREW, RED | element14 |
Plug Banana Plug 5 A Red Brass Beryllium Copper 2500 Vrms (Max.) 50 degC | Pomona Electronics 2945-2 | RS Americas |
MINI BANANA PLUG (RED) | Heilind Electronics |
BANANA PLUG, MINIATURE, 5A, SOLDERLESS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
KO Punch Replacement Draw Stud 3/4 x 5-1/2 inch Hydraulic | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2945-2?
Additional datasheets, footprints and schematics for 2945-2 are listed on our Part Details page. You can also find images and similar parts to 2945-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2945-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2945-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2945-2 fall under?
The 2945-2 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 2945-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2945-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2945-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2945-2 have stock available?
Authorised distributors including Newark Electronics, element14, RS, RS Americas and Conrad have stock available or on a lead time for 2945-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2945-2 often in real-time on the comparison pages.
What if I can't find stock of 2945-2?
You can fill out our help required form which you can use to request a quote for 2945-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.