Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fastener Material | Stainless Steel |
---|---|
Height | 114.3mm |
Material | Stainless Steel |
Overall Length | 114.3mm |
RoHS Compliant | NA |
STUD-DRAW 7/16IN (744,7307) | Greenlee 29451 | RS Americas |
Draw Stud | Newark Electronics |
KO Punch Replacement Draw Stud 7/16 x 4-1/4 inch Hydraulic | Carlton-Bates |
Where can I find additional details, specifications and documents for a 29451?
Additional datasheets, footprints and schematics for 29451 are listed on our Part Details page. You can also find images and similar parts to 29451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29451 fall under?
The 29451 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Punch Tools > Hydraulic Punches.
Can I view similar or alternative parts?
You can view similar parts to 29451 when available in the Hydraulic Punches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29451 you can contact the distributor directly for product support, shipping queries etc.
Is the 29451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29451 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 29451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29451 often in real-time on the comparison pages.
What if I can't find stock of 29451?
You can fill out our help required form which you can use to request a quote for 29451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.