Status: | Unknown |
---|---|
Series: | 293D |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
element14
from US$0.28
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,412
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Molded case available in six case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Compatible with “high volume†automatic pick and place equipment |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
293D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Product Sheet |
Market Solutions |
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
293D Series 10 uF ▒10% 35 V SMT Standard Molded Tantalum Capacitor | Future Electronics |
Cap, 10Uf, 35V, Tant, Case D | Newark Electronics |
CAP, 10UF, 35V, TANT, CASE D | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
TC 10uF 35V 10% Case D | Rutronik |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 293D106X9035D2WE3?
Additional datasheets, footprints and schematics for 293D106X9035D2WE3 are listed on our Part Details page. You can also find images and similar parts to 293D106X9035D2WE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293D106X9035D2WE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293D106X9035D2WE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293D106X9035D2WE3 fall under?
The 293D106X9035D2WE3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 293D106X9035D2WE3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293D106X9035D2WE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293D106X9035D2WE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 293D106X9035D2WE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 293D106X9035D2WE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293D106X9035D2WE3 often in real-time on the comparison pages.
What if I can't find stock of 293D106X9035D2WE3?
You can fill out our help required form which you can use to request a quote for 293D106X9035D2WE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.