Status: | Unknown |
---|---|
Series: | 293D |
RoHS: | Not Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.13
|
-
|
Buy Now |
Molded case available in six case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Compatible with “high volume†automatic pick and place equipment |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
293D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Product Sheet |
Market Solutions |
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 293D106X9010B8T?
Additional datasheets, footprints and schematics for 293D106X9010B8T are listed on our Part Details page. You can also find images and similar parts to 293D106X9010B8T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293D106X9010B8T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293D106X9010B8T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293D106X9010B8T fall under?
The 293D106X9010B8T is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 293D106X9010B8T when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293D106X9010B8T you can contact the distributor directly for product support, shipping queries etc.
Is the 293D106X9010B8T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293D106X9010B8T have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 293D106X9010B8T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293D106X9010B8T often in real-time on the comparison pages.
What if I can't find stock of 293D106X9010B8T?
You can fill out our help required form which you can use to request a quote for 293D106X9010B8T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.