Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Voltage | 125VAC |
Housing Color | White |
Wire/Cable Type | SVT |
Accessory Type | Tube |
Product Type | Accessory |
NECTOR S TUBE FOR SVT CABLE Lighting Connector Accessory Type: Tube Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Connector & Contact Terminates To: Wire & Cable Tube Wire-to-Wire 1 | Plug & Socket Lighting Connector Accessories | Part Number: 293359-1 | Internal Number: 293359-1 | TE Connectivity | TE Store |
Nector S Line 125 Vac 7.5 mm Tube (for SVT Style Cable) | Future Electronics |
Nector S Tube For Svt Cable |Te Connectivity 293359-1 | Newark Electronics |
Connector Accessories Housing | Avnet America |
Where can I find additional details, specifications and documents for a 293359-1?
Additional datasheets, footprints and schematics for 293359-1 are listed on our Part Details page. You can also find images and similar parts to 293359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293359-1 fall under?
The 293359-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293359-1 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293359-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 293359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293359-1 often in real-time on the comparison pages.
What if I can't find stock of 293359-1?
You can fill out our help required form which you can use to request a quote for 293359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.