Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
34,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
16,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
16,800
in stock
|
Buy Now | |
Farnell
from US$0.28
|
13,500
in stock
|
Buy Now | |
TE Store
from US$0.17
|
6,223
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Arrangement | HV-4 |
---|---|
Preloaded | No |
Number of Positions | 2 |
Contact Type | Socket |
Accepts Contact Style | Socket |
Voltage | 125VAC |
Housing Color | White |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector Style | Plug |
Lighting Connectors PLUG MINI HVL HV-4 | Rapid Electronics |
TE Connectivity NECTOR S PLUG HV-4 WHITE Lighting Connectors PLUG MINI HVL HV-4 | Distrelec |
Lighting Connectors Plug Mini Hvl Hv-4 |Amp Te Connectivity 293388-3 | Newark Electronics |
LIGHTING CONN, PLUG, 2POS, CABLE | Farnell |
NECTOR S PLUG HV-4 WHITE Connector System: Cable-to-Cable Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Wire & Cable Lighting Connector Style: Plug Cable-to-Cable 2 Wire & Cable | Plug & Socket Lighting Connector | Part Number: 293388-3 | Internal Number: 293388-3 | TE Connectivity | TE Store |
Heavy Duty Power Connectors Plug MINI HVL HV-4 | Future Electronics |
Connector Accessories Housing | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 293388-3?
Additional datasheets, footprints and schematics for 293388-3 are listed on our Part Details page. You can also find images and similar parts to 293388-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293388-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293388-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293388-3 fall under?
The 293388-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293388-3 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293388-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293388-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293388-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 293388-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293388-3 often in real-time on the comparison pages.
What if I can't find stock of 293388-3?
You can fill out our help required form which you can use to request a quote for 293388-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.