Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.01
|
3,563
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
3,563
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
3,563
in stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
3,563
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
Boersig
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$1.87
|
-
|
Buy Now | |
Farnell
from US$3.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying Arrangement | HV-1 |
Preloaded | Yes |
Contact Type | Pin |
Voltage | 250VAC |
Housing Color | White |
Mounting Angle | 90° |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Lighting Conn 7.5Mm Pcb Conn Assy 90 Degree |Amp Te Connectivity 293311-1 | Newark Electronics |
Lighting Conn 7.5MM PCB CONN ASSY 90 DEGREE | Rapid Electronics |
TE Connectivity NECTOR S PCB PLUG 90 DEG HV-1 WHITE Lighting Connectors 7.5MM PCB CONN ASSY 90 DEGREE FEMALE | Distrelec |
Conn Housing RCP 46 POS 4.2mm Crimp ST Cable Mount | Avnet America |
02P NECTOR PCB 90 DEG PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 293311-1?
Additional datasheets, footprints and schematics for 293311-1 are listed on our Part Details page. You can also find images and similar parts to 293311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293311-1 fall under?
The 293311-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293311-1 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293311-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 293311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293311-1 often in real-time on the comparison pages.
What if I can't find stock of 293311-1?
You can fill out our help required form which you can use to request a quote for 293311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.