293311-6 Lighting Connectors by TE Connectivity

NECTOR S PCB PLUG 90 DEG LV-2 YELLOW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Newark
Newark
from US$2.83
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.08
-
Buy Now
Logo for Farnell
Farnell
from US$3.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Preloaded Yes
Keying Arrangement LV-2
Number of Positions 2
Contact Type Pin
Voltage 42VDC
Housing Color Yellow
Mounting Angle 90°
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector

Compatible Parts


Alternative Descriptions

Nector S Pcb Plug 90 Deg Lv-2 Yellow |Amp Te Connectivity 293311-6 | Newark Electronics
AMP293311-6 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293311-6?

Additional datasheets, footprints and schematics for 293311-6 are listed on our Part Details page. You can also find images and similar parts to 293311-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293311-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293311-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293311-6 fall under?

The 293311-6 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.

Can I view similar or alternative parts?

You can view similar parts to 293311-6 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293311-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 293311-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 293311-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 293311-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293311-6 often in real-time on the comparison pages.

What if I can't find stock of 293311-6?

You can fill out our help required form which you can use to request a quote for 293311-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay