Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.90
|
23
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
10,825
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
10,573
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
10,573
in stock
|
Buy Now | |
TE Store
from US$2.49
|
2,836
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
600
in stock
|
Buy Now | |
element14
from US$1.89
|
212
in stock
|
Buy Now | |
TTI Europe
from US$1.60
|
200
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Tin |
Shell Plating Finish | Bright |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | .1185in, 3.01mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | With |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
PCB Connector Seating | Flush |
Circuit Application | Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 100 |
USB Version | 2.0 |
Integral Locking Latch | Without |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Product Type | Connector |
Connector System | Cable-to-Board |
Orientation | Right Angle |
USB Type | B |
Size | Standard |
Connector Style | Receptacle |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 260°C |
TE Connectivity STD USB TYPE B R A T H USB Connector | Distrelec |
USB Connectors RCPT TYPE B R/A PCB | Rapid Electronics |
USB CONNECTORS | Farnell |
STD USB TYPE B, R/A, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector | Part Number: 292304-3 | Internal Number: 292304-3 | TE Connectivity | TE Store |
Usb Connector Type:Usb Type B | Newark Electronics |
USB B R/A RECP CONNECTOR,LEAD FREE 08R4479 | element14 |
USB 2.0 B 1X1 HORIZONTAL BLACK | TTI Europe |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
4 Position USB 2.0 Receptacle | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1344 | TE Connectivity 292304-3 | RS Americas |
Where can I find additional details, specifications and documents for a 292304-3?
Additional datasheets, footprints and schematics for 292304-3 are listed on our Part Details page. You can also find images and similar parts to 292304-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292304-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292304-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292304-3 fall under?
The 292304-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292304-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292304-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292304-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292304-3 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 292304-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292304-3 often in real-time on the comparison pages.
What if I can't find stock of 292304-3?
You can fill out our help required form which you can use to request a quote for 292304-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.