Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
90
in stock
|
Buy Now | |
TE Store
from US$2.42
|
4,537
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
3,028
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
3,028
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
1,700
in stock
|
Buy Now | |
CoreStaff
from US$1.92
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
451
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
400
in stock
|
Buy Now | |
element14
from US$1.63
|
304
in stock
|
Buy Now | |
Distrelec
from US$1.86
|
197
in stock
|
Buy Now | |
Farnell
from US$1.79
|
145
in stock
|
Buy Now | |
Heilind Electronics
from US$1.89
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.89
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Avnet America
-
|
451
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Boersig
from US$1.98
|
-
|
Buy Now | |
Sager
from US$1.54
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Tin |
Shell Plating Finish | Bright |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | .1185in, 3.01mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | With |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
PCB Connector Seating | Flush |
Circuit Application | Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 100 |
USB Version | 2.0 |
Integral Locking Latch | Without |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Product Type | Connector |
Connector System | Cable-to-Board |
Orientation | Right Angle |
USB Type | B |
Size | Standard |
Connector Style | Receptacle |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 260°C |
STD USB TYPE B, R/A, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292304-2 | Internal Number: 292304-2 | TE Connectivity | TE Store |
USB Connectors RECEPTACLE TYPE B | Rapid Electronics |
USB 2.0 B 1X1 HORIZONTAL NAT | TTI Europe |
Usb, 2.0 Type B, Receptacle, Smt | Newark Electronics |
4 Position Single Port Right Angle Receptacle Type B Through Hole USB | Future Electronics |
USB, 2.0 TYPE B, RECEPTACLE, SMT | element14 |
TE Connectivity - AMP USB Connector, Socket, USB-B 2.0, Right Angle, Positions - 4 | Distrelec |
USB 2.0 type B R/A PCB socket,4 position | RS |
USB B R/A RECP CONNECTORLEAD FREE | Heilind Electronics |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
Conn Data USB Recept 2.0 4 Pos 1 Port Rt Angle B Ser Gold over Nickel | TE Connectivity 292304-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 292304-2?
Additional datasheets, footprints and schematics for 292304-2 are listed on our Part Details page. You can also find images and similar parts to 292304-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292304-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292304-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292304-2 fall under?
The 292304-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292304-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292304-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292304-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292304-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, TTI Europe and CoreStaff have stock available or on a lead time for 292304-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292304-2 often in real-time on the comparison pages.
What if I can't find stock of 292304-2?
You can fill out our help required form which you can use to request a quote for 292304-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.