Status: | Unknown |
---|---|
Series: | ETD Series |
RoHS: | Unknown |
Product Range | ETD Series |
---|---|
Timer Functions | On-Delay On-Pulse |
Time Min | 50ms |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Current Rating Nom | - |
Connection / Termination | Plug-In |
SVHC | No SVHC (15-Jan-2019) |
Timer Relay, On-Delay & On-Pulse, 100H | Newark Electronics |
Timer Relay | RS Americas |
TIMER RELAY, ON-DELAY & ON-PULSE, 100H | element14 |
Time Delay & Timing Relays ETD-BL-2T-I-230-PT | Sager |
Where can I find additional details, specifications and documents for a 2907714?
Additional datasheets, footprints and schematics for 2907714 are listed on our Part Details page. You can also find images and similar parts to 2907714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2907714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2907714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2907714 fall under?
The 2907714 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 2907714 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2907714 you can contact the distributor directly for product support, shipping queries etc.
Is the 2907714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2907714 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 2907714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2907714 often in real-time on the comparison pages.
What if I can't find stock of 2907714?
You can fill out our help required form which you can use to request a quote for 2907714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.