Status: | Unknown |
---|---|
Series: | QUINT POWER Series |
RoHS: | Unknown |
Prices starting from US$264.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$443.74
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$525.52
|
1
in stock
|
Buy Now | |
RS Americas
from US$495.95
|
1
in stock
|
Buy Now | |
element14
from US$483.90
|
1
in stock
|
Buy Now | |
Distrelec
from US$337.36
|
1
in stock
|
Buy Now | |
Farnell
from US$264.98
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$644.55
|
-
|
Buy Now | |
Sager
from US$477.31
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | QUINT POWER Series |
Input Voltage DC Min | 30V |
Input Voltage DC Max | 60V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed |
SVHC | Lead (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
QUINT DC/DC Converter, 48/48 Vdc, 5 A | RS |
Dc-Dc Converter, 48V, 5A | Newark Electronics |
DC/DC Converters | RS Americas |
DC-DC CONVERTER, 48V, 5A | element14 |
Phoenix Contact DC / DC Converter, 30 ... 60VDC, 48V, 5A, | Distrelec |
DC/DC Converter, 48 VDC, 5 A Output, 48 VDC, 7 A Input | Carlton-Bates |
Isolated DC/DC Converters - DIN Rail Mount QUINT-PS/48DC/48DC/5 | Sager |
Where can I find additional details, specifications and documents for a 2905008?
Additional datasheets, footprints and schematics for 2905008 are listed on our Part Details page. You can also find images and similar parts to 2905008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2905008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2905008 fall under?
The 2905008 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2905008 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2905008 you can contact the distributor directly for product support, shipping queries etc.
Is the 2905008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2905008 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 2905008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2905008 often in real-time on the comparison pages.
What if I can't find stock of 2905008?
You can fill out our help required form which you can use to request a quote for 2905008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.