Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Prices starting from US$149.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$171.73
|
No stock
|
Buy Now | |
RS Americas
from US$207.87
|
4
in stock
|
Buy Now | |
Conrad
from US$246.71
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$149.42
|
-
|
Buy Now | |
element14
from US$190.35
|
-
|
Buy Now | |
Carlton-Bates
from US$245.70
|
-
|
Buy Now | |
Sager
from US$241.00
|
-
|
Buy Now | |
Farnell
from US$159.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Signal Conditioner Input | Current |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | 1Channels |
Accuracy % | - |
Supply Voltage Min | 9.6VDC |
Supply Voltage Max | 30VDC |
Power Consumption | 800mW |
Product Range | MINI MCR Series |
SVHC | Lead (15-Jan-2019) |
Signal Conditioner | RS Americas |
3-way isolation amplifier with pluggable connection technology for galvanic isolation, conversion, amplification and filtering of standardised signals.This text is machine translated. | Conrad |
Signal conditioner - MINI MCR-2-I-I-PT | RS |
O/P Isolator, 1-Ch, Current, 9.6-30Vdc | Newark Electronics |
O/P ISOLATOR, 1-CH, CURRENT, 9.6-30VDC | element14 |
Signal Conditioner, 24 VDC, 9.6 to 30 VDC Input | Carlton-Bates |
Terminal Block Interface Modules MINI MCR-2-I-I-PT | Sager |
MINI MCR-2-I-I-PT | Boersig |
Where can I find additional details, specifications and documents for a 2901999?
Additional datasheets, footprints and schematics for 2901999 are listed on our Part Details page. You can also find images and similar parts to 2901999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2901999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2901999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2901999 fall under?
The 2901999 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2901999 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2901999 you can contact the distributor directly for product support, shipping queries etc.
Is the 2901999 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2901999 have stock available?
Authorised distributors including RS Americas, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 2901999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2901999 often in real-time on the comparison pages.
What if I can't find stock of 2901999?
You can fill out our help required form which you can use to request a quote for 2901999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.