28C0236-0DW-10 Semiconductors - ICs by Laird Technologies

DFMODASSEMBB,1LN,TH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for Sager
Sager
from US$0.33
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Ind Bead 460 Ohm 100MHz Ferrite 5A Axial | Avnet America
DFModAssemBB,1Ln, TH,460x5000x0.01 | Laird Performance Materials 28C0236-0DW-10 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 28C0236-0DW-10?

Additional datasheets, footprints and schematics for 28C0236-0DW-10 are listed on our Part Details page. You can also find images and similar parts to 28C0236-0DW-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 28C0236-0DW-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28C0236-0DW-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 28C0236-0DW-10 fall under?

The 28C0236-0DW-10 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 28C0236-0DW-10 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 28C0236-0DW-10 you can contact the distributor directly for product support, shipping queries etc.

Is the 28C0236-0DW-10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 28C0236-0DW-10 have stock available?

Authorised distributors including Avnet America, RS Americas, Sager, Avnet Asia and Avnet Abacus have stock available or on a lead time for 28C0236-0DW-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 28C0236-0DW-10 often in real-time on the comparison pages.

What if I can't find stock of 28C0236-0DW-10?

You can fill out our help required form which you can use to request a quote for 28C0236-0DW-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay