Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
2,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
612
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Dfmodassembb,1Ln,th Rohs Compliant: Yes |Laird 28C0236-0BS-10 | Newark Electronics |
Ferrite Core, Cylindrical, 835 Ohm, 14.61 mm Length, 6 mm OD | Avnet America |
DFModAssemBB,1Ln, TH,835x5000x0.01 | Laird Performance Materials 28C0236-0BS-10 | RS Americas |
Where can I find additional details, specifications and documents for a 28C0236-0BS-10?
Additional datasheets, footprints and schematics for 28C0236-0BS-10 are listed on our Part Details page. You can also find images and similar parts to 28C0236-0BS-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28C0236-0BS-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28C0236-0BS-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28C0236-0BS-10 fall under?
The 28C0236-0BS-10 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 28C0236-0BS-10 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28C0236-0BS-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 28C0236-0BS-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 28C0236-0BS-10 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 28C0236-0BS-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28C0236-0BS-10 often in real-time on the comparison pages.
What if I can't find stock of 28C0236-0BS-10?
You can fill out our help required form which you can use to request a quote for 28C0236-0BS-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.