Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
2,128
in stock
|
Buy Now | |
Sager
from US$0.30
|
24,453
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
4,860
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
972
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
779
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Laird Ferrite Core 10.2mm 150Ohm @ 100MHz | Distrelec |
EMI Ferrite Cylindrical Core, ID .400 In, 150 Ohms @100MHz, Broadband | Laird Performance Materials 28B0735-300 | RS Americas |
Ferrite Core, Cylindrical, 150 Ohm, 14.27 mm Length, 10.16 mm ID, 18.67 mm OD | Avnet America |
Where can I find additional details, specifications and documents for a 28B0735-300?
Additional datasheets, footprints and schematics for 28B0735-300 are listed on our Part Details page. You can also find images and similar parts to 28B0735-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28B0735-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28B0735-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28B0735-300 fall under?
The 28B0735-300 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 28B0735-300 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28B0735-300 you can contact the distributor directly for product support, shipping queries etc.
Is the 28B0735-300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 28B0735-300 have stock available?
Authorised distributors including Sager, Heilind Electronics, Distrelec, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 28B0735-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28B0735-300 often in real-time on the comparison pages.
What if I can't find stock of 28B0735-300?
You can fill out our help required form which you can use to request a quote for 28B0735-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.