Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
571
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
571
in stock
|
Buy Now | |
element14
from US$0.53
|
571
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,320
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Sager
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ferrite Core, 310 Ohm, Id-6.99Mm Rohs Compliant: Yes |Laird 28B0616-000 | Newark Electronics |
FERRITE CORE, 310 OHM, ID-6.99MM | element14 |
Ferrite Core, Cylindrical, 310 Ohm, 28.58 mm Length, 6.99 mm ID, 15.65 mm OD | Avnet Abacus |
FCCRnd, Sld, BB,15.7x7.0x28.6 | Laird Performance Materials 28B0616-000 | RS Americas |
Where can I find additional details, specifications and documents for a 28B0616-000?
Additional datasheets, footprints and schematics for 28B0616-000 are listed on our Part Details page. You can also find images and similar parts to 28B0616-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28B0616-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28B0616-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28B0616-000 fall under?
The 28B0616-000 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 28B0616-000 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28B0616-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 28B0616-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 28B0616-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for 28B0616-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28B0616-000 often in real-time on the comparison pages.
What if I can't find stock of 28B0616-000?
You can fill out our help required form which you can use to request a quote for 28B0616-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.