Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
18,920
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
18,920
in stock
|
Buy Now | |
Sager
from US$0.07
|
11,890
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
3,990
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
3,299
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
1,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
540
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Fccrnd,sld,bb Rohs Compliant: Yes |Laird 28B0250-100 | Newark Electronics |
Ferrite Core, Cylindrical, 182 Ohm, 15.88 mm Length, 3.18 mm ID, 6.35 mm OD | Avnet America |
EMI Ferrite Cylindrical Core, ID .125 In, 182 Ohms @100MHz, Broadband | Laird Performance Materials 28B0250-100 | RS Americas |
Laird Ferrite Core 3.2mm 182Ohm @ 100MHz | Distrelec |
Where can I find additional details, specifications and documents for a 28B0250-100?
Additional datasheets, footprints and schematics for 28B0250-100 are listed on our Part Details page. You can also find images and similar parts to 28B0250-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28B0250-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28B0250-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28B0250-100 fall under?
The 28B0250-100 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 28B0250-100 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28B0250-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 28B0250-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 28B0250-100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, RS Americas and Distrelec have stock available or on a lead time for 28B0250-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28B0250-100 often in real-time on the comparison pages.
What if I can't find stock of 28B0250-100?
You can fill out our help required form which you can use to request a quote for 28B0250-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.