Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
RS Americas
from US$0.78
|
2,702
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
741
in stock
|
Buy Now | |
Sager
from US$1.61
|
438
in stock
|
Buy Now | |
Heilind Electronics
from US$2.21
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.21
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
EMI Ferrite Split/Snap-On Core, Max ID 0.533 In, 120 Ohms @100MHz, Broadband. | Laird Performance Materials 28A4155-0A2 | RS Americas |
Laird Split Ferrite Core 120Ohm @ 100MHz | Distrelec |
Split Core Ferrite, 13.55 mm, 30 MHz, 500 MHz, 120 Ohm | Avnet America |
Where can I find additional details, specifications and documents for a 28A4155-0A2?
Additional datasheets, footprints and schematics for 28A4155-0A2 are listed on our Part Details page. You can also find images and similar parts to 28A4155-0A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28A4155-0A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28A4155-0A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28A4155-0A2 fall under?
The 28A4155-0A2 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 28A4155-0A2 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28A4155-0A2 you can contact the distributor directly for product support, shipping queries etc.
Is the 28A4155-0A2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 28A4155-0A2 have stock available?
Authorised distributors including RS Americas, Distrelec, Sager, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 28A4155-0A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28A4155-0A2 often in real-time on the comparison pages.
What if I can't find stock of 28A4155-0A2?
You can fill out our help required form which you can use to request a quote for 28A4155-0A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.