Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
991
in stock
|
Buy Now | |
Sager
from US$0.75
|
27,056
in stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
4,641
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
1,083
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Laird Split Ferrite Core 170Ohm @ 100MHz | Distrelec |
Split Core Ferrite, 4.75 mm, 30 MHz, 500 MHz, 170 Ohm | Avnet America |
FERRITE CYLINDER CLAMP-ON WHITE | Laird Performance Materials 28A0392-0A0 | RS Americas |
Where can I find additional details, specifications and documents for a 28A0392-0A0?
Additional datasheets, footprints and schematics for 28A0392-0A0 are listed on our Part Details page. You can also find images and similar parts to 28A0392-0A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28A0392-0A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28A0392-0A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28A0392-0A0 fall under?
The 28A0392-0A0 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 28A0392-0A0 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28A0392-0A0 you can contact the distributor directly for product support, shipping queries etc.
Is the 28A0392-0A0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 28A0392-0A0 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Distrelec and Avnet America have stock available or on a lead time for 28A0392-0A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28A0392-0A0 often in real-time on the comparison pages.
What if I can't find stock of 28A0392-0A0?
You can fill out our help required form which you can use to request a quote for 28A0392-0A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.