28A11B10 Resistors by Vishay Intertechnology

COUNTING DIAL 21 TURN 6.35MM

Status: Unknown
Series: 28 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.86

Distributor Stock
Logo for Farnell
Farnell
from US$16.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Turns 21Turns
Shaft Diameter 6.35mm
Dial Composition Satin Transparent Anodize
Product Range 28 Series

Alternative Descriptions

Counting Dial, 21 Turn, 6.35Mm | Newark Electronics
ACC POT Turns-Counting Dial for Potentiometers 21-Turn 28 mm Diameter 1/4 Shaft Diameter Panel Mount" | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 28A11B10?

Additional datasheets, footprints and schematics for 28A11B10 are listed on our Part Details page. You can also find images and similar parts to 28A11B10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 28A11B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28A11B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 28A11B10 fall under?

The 28A11B10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 28A11B10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 28A11B10 you can contact the distributor directly for product support, shipping queries etc.

Is the 28A11B10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 28A11B10 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 28A11B10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 28A11B10 often in real-time on the comparison pages.

What if I can't find stock of 28A11B10?

You can fill out our help required form which you can use to request a quote for 28A11B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay