Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
Banana Plug, Stud, Black | Newark Electronics |
BANANA PLUG, STUD, BLACK | Farnell |
Banana Plug | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
WAGO 289-103 Self-Assembly Module, DIN Rail Mount 0.08-2.5mm² 47 x 31.5 x 65.5mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 289-103?
Additional datasheets, footprints and schematics for 289-103 are listed on our Part Details page. You can also find images and similar parts to 289-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 289-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 289-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 289-103 fall under?
The 289-103 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 289-103 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 289-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 289-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 289-103 have stock available?
Authorised distributors including Newark Electronics, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 289-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 289-103 often in real-time on the comparison pages.
What if I can't find stock of 289-103?
You can fill out our help required form which you can use to request a quote for 289-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.