Status: | Unknown |
---|---|
Series: | MINI POWER Series |
RoHS: | Unknown |
Prices starting from US$137.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.15
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$246.01
|
228
in stock
|
Buy Now | |
RS Americas
from US$266.66
|
112
in stock
|
Buy Now | |
element14
from US$235.29
|
84
in stock
|
Buy Now | |
Farnell
from US$137.04
|
84
in stock
|
Buy Now | |
Distrelec
from US$215.85
|
68
in stock
|
Buy Now | |
Carlton-Bates
from US$337.40
|
19
in stock
|
Buy Now | |
Sager
from US$239.47
|
5
in stock
|
Buy Now | |
Conrad
from US$192.52
|
4
in stock
|
Buy Now | |
TTI Europe
from US$151.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MINI POWER Series |
Input Voltage DC Min | 10V |
Input Voltage DC Max | 32V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed |
SVHC | Lead (15-Jan-2019) |
Approvals & Standards | EN UL |
Dc-Dc Converter, 24V, 1A | Newark Electronics |
DC-DC Converter, 1A, DIN Rail Mount MINI Series | Phoenix Contact 2866284 | RS Americas |
DC-DC CONVERTER, 24V, 1A | element14 |
Phoenix Contact DC / DC Converter, 12 ... 24V, 24V, 1A, 24W | Distrelec |
DC Power Converter 1A - MINI-PS-12-24DC/24DC/1 | Carlton-Bates |
DC/DC CONVERTER | RS |
Isolated DC/DC Converters - DIN Rail Mount MINIPS1224DC/24DC1 DC-DC CONV10-32VDC | Sager |
The Phoenix Contact MINI-PS-12-24DC/24DC/1 power supply is equipped with a wide range of DC inputs. The high power reserve up to 100 to start is guaranteed even under difficult loads. Generously dimensioned components allow a mains buffering of more than 20 ms under full load. This allows the input in power supply itself, in which case static voltage dips, transient failures of the supply voltage or phase loss can happen. | Conrad |
12-24 VDC 24 V 1A | TTI Europe |
MINI-PS- 12- 24DC/24DC/1 | Boersig |
Where can I find additional details, specifications and documents for a 2866284?
Additional datasheets, footprints and schematics for 2866284 are listed on our Part Details page. You can also find images and similar parts to 2866284 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2866284 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2866284 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2866284 fall under?
The 2866284 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2866284 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2866284 you can contact the distributor directly for product support, shipping queries etc.
Is the 2866284 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2866284 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for 2866284.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2866284 often in real-time on the comparison pages.
What if I can't find stock of 2866284?
You can fill out our help required form which you can use to request a quote for 2866284 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.