Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Interlock | Without |
---|---|
Wire Entry Angle | Side |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Housing Color | Green |
Housing Material | PA 66 |
Centerline (Pitch) | 3.5mm, .138in |
Screw Size | M2 |
Screw Plating Material | Nickel |
Screw Material | Brass |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | With |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5P TERMI-BLOK PLUG CON VITI Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 5 .138" | PCB Terminal Block | Part Number: 284510-5 | Internal Number: 284510-5 | .138" | TE Connectivity | TE Store |
Single Row 5 Position 3.5mm Pitch Side Wire Entry Plug Terminal Block | Future Electronics |
Conn Terminal Block PL 5 POS 3.5mm Solder RA Thru-Hole 11A/Contact | Avnet America |
5P Termi-Blok Plug Con Viti Rohs Compliant: Yes |Buchanan Te Connectivity 284510-5 | Newark Electronics |
Circular Connector, 5P TERMI-BLOK PLUG CON VITI | TE Connectivity 284510-5 | RS Americas |
Where can I find additional details, specifications and documents for a 284510-5?
Additional datasheets, footprints and schematics for 284510-5 are listed on our Part Details page. You can also find images and similar parts to 284510-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284510-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284510-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284510-5 fall under?
The 284510-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284510-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284510-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 284510-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284510-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for 284510-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284510-5 often in real-time on the comparison pages.
What if I can't find stock of 284510-5?
You can fill out our help required form which you can use to request a quote for 284510-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.