Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
TE Store
from US$3.28
|
6,692
in stock
|
Buy Now | |
Heilind Electronics
from US$1.58
|
262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.58
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$2.94
|
79
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
79
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.81
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Stacked Levels | Without |
Threaded Flange | With |
Closed End | With |
Contact Current Rating (Max) | 11A |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 2mm², 30 – 14AWG |
PCB Tail Length | 3.4mm, .134in |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Housing Material | PA 66 |
Mating Angle | 90° |
Connector Mounting Type | Board Mount |
Screw Flange | With |
Mounting Angle | Right Angle |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector Style | Header |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5 POS TERMI-BLOK 900 W.S.F. 3, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 5 .138" | PCB Terminal Block | Part Number: 284539-5 | Internal Number: 284539-5 | .138" | TE Connectivity | TE Store |
5 POS TERMI-BLOK 900 W.S.F. 3 | Heilind Electronics |
Pluggable Terminal Blocks 5 Pos Termi-Blok 900 |Amp Te Connectivity 284539-5 | Newark Electronics |
Pluggable Terminal Blocks 5 POS TERMI-BLOK 900 | Rapid Electronics |
TE Connectivity - AMP PCB 5 P TERMI-BLOK 900 W.S.F. 3 | Distrelec |
5 Position 3.50 mm Right Angle Euro Style Terminal Block | Future Electronics |
Conn Wire to Board HDR 5 POS 3.5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 284539-5?
Additional datasheets, footprints and schematics for 284539-5 are listed on our Part Details page. You can also find images and similar parts to 284539-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284539-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284539-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284539-5 fall under?
The 284539-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284539-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284539-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 284539-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284539-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 284539-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284539-5 often in real-time on the comparison pages.
What if I can't find stock of 284539-5?
You can fill out our help required form which you can use to request a quote for 284539-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.