Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
1,201
in stock
|
Buy Now | |
element14
from US$1.59
|
1,201
in stock
|
Buy Now | |
TE Store
from US$3.25
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$2.77
|
150
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
150
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
Boersig
from US$1.66
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Size | M2 |
Screw Flange | Without |
Screw Plating Material | Nickel |
Mounting Angle | Right Angle |
Screw Material | Brass |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Stacking Plug |
Connector System | Wire-to-Board |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMINAL BLOCK, PLUGGABLE, 4WAY, 11A | element14 |
4 POS TERMI-BLOK PLUG STAC 3,8 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Plug Wire-to-Board 4 .15" | PCB Terminal Block | Part Number: 284507-4 | Internal Number: 284507-4 | .15" | TE Connectivity | TE Store |
Terminal Block Pluggable, 4 Position, 30-14Awg | Newark Electronics |
Pluggable Terminal Blocks 4 POS TERM-BLOK PLUG | Rapid Electronics |
TE Connectivity - AMP PCB 4 P TERMI-BLOK PLUG STAC 38 | Distrelec |
Plug 4 Position 3.81 mm Pitch 30-14 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block PL 4 POS 3.81mm Solder RA Thru-Hole 11A/Contact | Avnet America |
Terminal Block Connector, Plug,4,3.81mm,24-10AWG, Green,11A,300V, RightAngleMount | TE Connectivity 284507-4 | RS Americas |
TERMINAL BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 284507-4?
Additional datasheets, footprints and schematics for 284507-4 are listed on our Part Details page. You can also find images and similar parts to 284507-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284507-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284507-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284507-4 fall under?
The 284507-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284507-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284507-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284507-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284507-4 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 284507-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284507-4 often in real-time on the comparison pages.
What if I can't find stock of 284507-4?
You can fill out our help required form which you can use to request a quote for 284507-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.