Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | CuMg |
Contact Current Rating (Max) | 11A |
PCB Tail Length | 1.9mm, 0.075in |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Color | Black |
Centerline (Pitch) | .15in, 3.81mm |
Housing Material | High Temperature Polyamide |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4POS HDR 90 DEG,HT,3.81MM PITCH,TL 1.9MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 4 .15" | PCB Terminal Block | Part Number: 2342077-4 | Internal Number: 2342077-4 | .15" | TE Connectivity | TE Store |
Terminal Block, Hdr, R/A, 4Pos, 3.81Mm | Newark Electronics |
Connector Wire to Board Header 4 Position 3.81mm Right Angle Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2342077-4?
Additional datasheets, footprints and schematics for 2342077-4 are listed on our Part Details page. You can also find images and similar parts to 2342077-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342077-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342077-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342077-4 fall under?
The 2342077-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2342077-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342077-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342077-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342077-4 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2342077-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342077-4 often in real-time on the comparison pages.
What if I can't find stock of 2342077-4?
You can fill out our help required form which you can use to request a quote for 2342077-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.