Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
95
in stock
|
Buy Now | |
TTI Europe
from US$1.55
|
5,400
in stock
|
Buy Now | |
TE Store
from US$3.29
|
4,409
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
598
in stock
|
Buy Now | |
element14
from US$2.60
|
296
in stock
|
Buy Now | |
Farnell
from US$2.59
|
275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
154
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
76
in stock
|
Buy Now | |
Avnet America
-
|
598
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
Boersig
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 11A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | PA 66 |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Screw Plating Material | Nickel |
Mounting Angle | Right Angle |
Screw Material | Brass |
Screw Size | M2 |
Screwless Terminal Block | No |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Stacking Plug |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector Style | Plug |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4 POS TERMI-BLOK PLUG STACK | TTI Europe |
4 POS TERMI-BLOK PLUG STACK 3, Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 4 .138" | PCB Terminal Block | Part Number: 284506-4 | Internal Number: 284506-4 | .138" | TE Connectivity | TE Store |
Terminal Block, Plug, 4 Position, 30-14Awg | Newark Electronics |
TERMINAL BLOCK, PLUG, 3.5MM, 4WAY | element14 |
Pluggable terminal block | Transfer Multisort Elektronik |
Termi-Block Plug 4 way 30-14AWG | RS |
TE Connectivity - AMP PCB 4 P TERMI-BLOK PLUG STACK 3 | Distrelec |
Conn Terminal Block PL 4 POS 3.5mm Solder RA Thru-Hole 11A/Contact | Avnet America |
4 Position 3.5 mm Pitch 180 Deg. Free Hanging Plug Female Socket Terminal Block | Future Electronics |
Buchanan, Termi-Block Plug 4 way 30-14AWG | TE Connectivity 284506-4 | RS Americas |
Where can I find additional details, specifications and documents for a 284506-4?
Additional datasheets, footprints and schematics for 284506-4 are listed on our Part Details page. You can also find images and similar parts to 284506-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284506-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284506-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284506-4 fall under?
The 284506-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284506-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284506-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284506-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284506-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 284506-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284506-4 often in real-time on the comparison pages.
What if I can't find stock of 284506-4?
You can fill out our help required form which you can use to request a quote for 284506-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.