Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
39,093
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
38,205
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
38,205
in stock
|
Buy Now | |
Farnell
from US$0.90
|
25,200
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
18,900
in stock
|
Buy Now | |
element14
from US$0.81
|
888
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
1
in stock
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Number of Rows | 1 |
Number of Positions | 4 |
Threaded Flange | Without |
Contact Current Rating (Max) | 11A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
PCB Tail Length | .134in, 3.4mm |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | PA 66 |
Housing Color | Green |
Centerline (Pitch) | .138in, 3.5mm |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Mating Angle | 180° |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4Postermi-Blokhdrdir.pol. Rohs Compliant: Yes |Amp Te Connectivity 284514-4 | Newark Electronics |
Pluggable Terminal Blocks HEADER 4P STR 3.5MM | Rapid Electronics |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
Conn Shrouded Header HDR 4 POS 3.5mm Solder ST Thru-Hole | Avnet America |
4POSTERMI-BLOKHDRDIR.POL. | element14 |
Buchanan, Termi-Block Header 4 way pcb | TE Connectivity 284514-4 | RS Americas |
Header Shrouded 4 Position 3.5 mm Pitch Euro Style Terminal Block | Future Electronics |
Termi-Block Header 4 way pcb | RS |
Where can I find additional details, specifications and documents for a 284514-4?
Additional datasheets, footprints and schematics for 284514-4 are listed on our Part Details page. You can also find images and similar parts to 284514-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284514-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284514-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284514-4 fall under?
The 284514-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284514-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284514-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284514-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284514-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 284514-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284514-4 often in real-time on the comparison pages.
What if I can't find stock of 284514-4?
You can fill out our help required form which you can use to request a quote for 284514-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.