Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
1,700
in stock
|
Buy Now | |
TE Store
from US$2.10
|
10,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,700
in stock
|
Buy Now | |
element14
from US$1.02
|
1,700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
365
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
365
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 4 |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Brass |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 2mm², 30 – 14AWG |
Current Rating (Max) | 12A |
Voltage | 300VAC |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Block Type | Stacking w/interlock |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB SIDE ENTRY STAC Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 4 .138" | PCB Terminal Block | Part Number: 284391-4 | Internal Number: 284391-4 | .138" | TE Connectivity | TE Store |
Tb, Wire To Board, R/A, 4Pos, 14Awg | Newark Electronics |
TB, WIRE TO BOARD, R/A, 4POS, 14AWG | element14 |
Fixed Terminal Blocks 4P SIDE ENTRY 3.5MM | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB SIDE ENTRY STAC | Distrelec |
Conn Terminal Block F 4 POS 3.5mm Solder ST Thru-Hole 12A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 284391-4?
Additional datasheets, footprints and schematics for 284391-4 are listed on our Part Details page. You can also find images and similar parts to 284391-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284391-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284391-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284391-4 fall under?
The 284391-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284391-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284391-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284391-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284391-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 284391-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284391-4 often in real-time on the comparison pages.
What if I can't find stock of 284391-4?
You can fill out our help required form which you can use to request a quote for 284391-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.