Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Number of Positions | 4 |
---|---|
Stacked Levels | Without |
Number of Rows | 1 |
Closed End | With |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Wire Entry Angle | Side |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Wire Size | .08 – 1.4mm², 28 – 16AWG |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 12A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Housing Material | PA 66 |
Screw Size | M2 |
Connector Mounting Type | Board Mount |
Screw Material | Copper Alloy |
Screwless Terminal Block | No |
Screw Flange | With |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Block Type | Straight |
Connector System | Wire-to-Board |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
4P,STRAIGHT,SIDE ENTRY,3.5MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 4 .138" | PCB Terminal Block | Part Number: 1546551-4 | Internal Number: 1546551-4 | .138" | TE Connectivity | TE Store |
Tb, Wire To Brd, R/A, 4Way, 16Awg Rohs Compliant: Yes |Te Connectivity 1546551-4 | Newark Electronics |
TB, WIRE TO BRD, R/A, 4WAY, 16AWG | element14 |
Conn Terminal Block 4 POS 3.5mm Solder ST Thru-Hole 16-18AWG | Avnet America |
Where can I find additional details, specifications and documents for a 1546551-4?
Additional datasheets, footprints and schematics for 1546551-4 are listed on our Part Details page. You can also find images and similar parts to 1546551-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546551-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546551-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546551-4 fall under?
The 1546551-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546551-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546551-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546551-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546551-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1546551-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546551-4 often in real-time on the comparison pages.
What if I can't find stock of 1546551-4?
You can fill out our help required form which you can use to request a quote for 1546551-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.