Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
284303-000,
7-1192148-1 |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.60
|
No stock
|
Buy Now | |
TTI Europe
from US$5.85
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$7.65
|
619
in stock
|
Buy Now | |
Distrelec
from US$7.47
|
455
in stock
|
Buy Now | |
Heilind Electronics
from US$8.34
|
392
in stock
|
Buy Now | |
Chip One Stop
from US$6.42
|
164
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.34
|
91
in stock
|
Buy Now | |
element14
from US$6.50
|
20
in stock
|
Buy Now | |
Avnet America
from US$5.22
|
-
|
Buy Now | |
Sager
from US$3.69
|
-
|
Buy Now |
Lead Color | White/Blue |
---|---|
Shield Outside Diameter (Max) | .18 in |
Lead Plating Material | Tin |
Cable Shield Material | Tin, Silver |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Jacket Outside Diameter | 6.3mm, .25in |
Overall Length | 1.26in, 32mm |
Dielectric Outside Diameter | 4.3mm, .169in |
Conductor Outside Diameter | .012 – .11in, .3 – 2.8mm |
Pre-Installed Lead Wire Size | .38mm², 22AWG |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Solder Sleeves&Shield Tubing B-020-22-N | Rapid Electronics |
284303-000 7-1192148-1 B-020-22-N | Heilind Electronics |
SOLDER SLEEVES | Farnell |
SOLDER SLEEVE, PVDF, 32MM, 22AWG, BLUE | element14 |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing B-020-22-N | Sager |
Where can I find additional details, specifications and documents for a 284303-000?
Additional datasheets, footprints and schematics for 284303-000 are listed on our Part Details page. You can also find images and similar parts to 284303-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284303-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284303-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284303-000 fall under?
The 284303-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 284303-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284303-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 284303-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284303-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Heilind Electronics and Chip One Stop have stock available or on a lead time for 284303-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284303-000 often in real-time on the comparison pages.
What if I can't find stock of 284303-000?
You can fill out our help required form which you can use to request a quote for 284303-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.