Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 90° |
---|---|
Body Material | PA GF |
Color | Blue |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | 2.8mm, .067in, .11in, 1.7mm |
Width | 23.2mm, .913in |
Height | .819in, 20.8mm |
Length | 32.2mm, 1.268in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, .138in, 3.5mm, 5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing, On the Terminal |
Row-to-Row Spacing | .232in, 5.9mm |
Connector System | Wire-to-Board |
Hybrid Connector | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 284159-4?
Additional datasheets, footprints and schematics for 284159-4 are listed on our Part Details page. You can also find images and similar parts to 284159-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284159-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284159-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284159-4 fall under?
The 284159-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284159-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284159-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284159-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284159-4 have stock available?
There is no stock from authorised distributors for 284159-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284159-4 often in real-time on the comparison pages.
What if I can't find stock of 284159-4?
You can fill out our help required form which you can use to request a quote for 284159-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.