Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Color | Natural |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .11in, .071in, 2.8mm, 1.8mm |
Length | 40.2mm, 1.583in |
Width | .819in, 20.8mm |
Height | 34mm, 1.339in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, .138in, 3.5mm, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
Row-to-Row Spacing | 5.3mm, .209in |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
12 POS. 070 RCPT.HSG. & SEC.LO Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.8 mm Mating Tab Width: .11 in .071 in Connector System: Wire-to-Board Number of Positions: 12 Housing for Female Terminals 2.8 mm .11" | Multilock & Connector Housing | Part Number: 284159-1 | Internal Number: 284159-1 | TE Connectivity | TE Store |
Conn Housing PL 12POS 3.5mm ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 284159-1?
Additional datasheets, footprints and schematics for 284159-1 are listed on our Part Details page. You can also find images and similar parts to 284159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284159-1 fall under?
The 284159-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284159-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284159-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 284159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284159-1 often in real-time on the comparison pages.
What if I can't find stock of 284159-1?
You can fill out our help required form which you can use to request a quote for 284159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.