Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.14
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Green |
Marking Color | White |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Screw Flange | Without |
Screw Size | M3 |
Screw Material | Brass |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire Protection | With |
Block Type | Stacking Plug |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Plug 8P Vert 5Mm |Amp Te Connectivity 284040-8 | Newark Electronics |
Pluggable Terminal Blocks PLUG 8P VERT 5mm | Rapid Electronics |
TE Connectivity TERMI-BLOK VERTICAL PLUG STACK Pluggable | Distrelec |
Conn Terminal Block PL 8 POS 5mm Solder ST Thru-Hole 15A/Contact | Avnet America |
Special Order: TERMI-BLOK VERTICAL PLUG STACK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 8 .197" | PCB Terminal Block | Part Number: 284040-8 | Internal Number: 284040-8 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 284040-8?
Additional datasheets, footprints and schematics for 284040-8 are listed on our Part Details page. You can also find images and similar parts to 284040-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284040-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284040-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284040-8 fall under?
The 284040-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284040-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284040-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284040-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284040-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 284040-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284040-8 often in real-time on the comparison pages.
What if I can't find stock of 284040-8?
You can fill out our help required form which you can use to request a quote for 284040-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.