Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
151
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
151
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Product Orientation | Horizontal |
Marker Details | 11 -< 20 (x10) |
Number of Positions | 10 |
Centerline (Pitch) | .2in, 5.08mm, .197in, 5mm |
For Use with Block or Strip Style | EUROSTYLE |
Packaging Quantity | 576 |
Label Material | Self-Adhesive Cotton Stain |
Marking Product Type | Label |
Cavity Identif. Label 10P.5/5 0 |Amp Te Connectivity 282928-2 | Newark Electronics |
CAVITY IDENTIF. LABEL 10P.5/5 0 | Rapid Electronics |
Connector Accessories Label | Avnet America |
TE Connectivity CAVITY IDENTIF.LABEL 10P.5/5 0 Terminal | Distrelec |
Special Order: CAVITY IDENTIF.LABEL 10P.5/5,0 Marking Product Type: Label Pre-Printed Mark Details: 11 -> 20 (x10) Primary Product Color: White Product Orientation: Horizontal UL Flammability Rating: UL 94V-0 Label 11 -> 20 (x10) White Horizontal | Terminal Block & Strip Marking Accessories | Part Number: 282928-2 | Internal Number: 282928-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282928-2?
Additional datasheets, footprints and schematics for 282928-2 are listed on our Part Details page. You can also find images and similar parts to 282928-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282928-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282928-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282928-2 fall under?
The 282928-2 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Marking Accessories.
Can I view similar or alternative parts?
You can view similar parts to 282928-2 when available in the Terminal Block & Strip Marking Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282928-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282928-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282928-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 282928-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282928-2 often in real-time on the comparison pages.
What if I can't find stock of 282928-2?
You can fill out our help required form which you can use to request a quote for 282928-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.