Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
No stock
|
Buy Now | |
TE Store
from US$3.33
|
557
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
111
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
111
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now |
Interlock | With |
---|---|
Wire Entry Angle | Side |
Number of Rows | 2 |
Closed End | Without |
Number of Positions | 2 |
Stacking Configuration | Side Stackable |
Stacked Levels | Level 1/Level 2 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 24A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Tail Length | .157in, 4mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 24A |
Housing Material | PA 6.6 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Material | Brass |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Screw Size | M3 |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Comment | 20A Field Wiring |
Packaging Quantity | 200 |
Block Type | None |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
2P TERMI-BLOK,PCB MOUNT Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 282909-2 | Internal Number: 282909-2 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks 2P Termi-Blok Pcb Mount |Amp Te Connectivity 282909-2 | Newark Electronics |
Fixed Terminal Blocks 2P TERMI-BLOK PCB MOUNT | Rapid Electronics |
TE Connectivity 2P TERMI-BLOK PCB MOUNT Fixed Terminal B | Distrelec |
Conn Terminal Block 2 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 282909-2?
Additional datasheets, footprints and schematics for 282909-2 are listed on our Part Details page. You can also find images and similar parts to 282909-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282909-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282909-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282909-2 fall under?
The 282909-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282909-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282909-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282909-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282909-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282909-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282909-2 often in real-time on the comparison pages.
What if I can't find stock of 282909-2?
You can fill out our help required form which you can use to request a quote for 282909-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.