Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Top |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 24A |
PCB Tail Length | 3.6mm, .142in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 24A |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Housing Color | Green |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Block Type | PCB Mount |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMI-BLOK PCB MOUNT 180 4P.5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 4 .197" | PCB Terminal Block | Part Number: 282862-4 | Internal Number: 282862-4 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282862-4?
Additional datasheets, footprints and schematics for 282862-4 are listed on our Part Details page. You can also find images and similar parts to 282862-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282862-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282862-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282862-4 fall under?
The 282862-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282862-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282862-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282862-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282862-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Avnet America and TTI Europe have stock available or on a lead time for 282862-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282862-4 often in real-time on the comparison pages.
What if I can't find stock of 282862-4?
You can fill out our help required form which you can use to request a quote for 282862-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.