284094-4 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK PCB MOUNT 90, 5,08M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.89
598
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now

Specifications

Interlock With
Number of Positions 4
Wire Entry Angle Top
Stacking Configuration Side Stackable
Number of Rows 1
Threaded Flange Without
Contact Base Material Brass
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 13.5A
Wire Size .05 – 1.31mm², 30 – 16AWG
PCB Tail Length 3.5mm, .138in
Voltage 300VAC
Current Rating (Max) 13.5A
Centerline (Pitch) 5.08mm, .2in
Housing Color Green
Housing Material PA 66
Mounting Angle Straight
Connector Mounting Type Board Mount
Screwless Terminal Block No
Screw Material Brass
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Wire Protection With
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Connector System Wire-to-Board
Block Type Stacking w/interlock
Operating Temperature Range -40 – 230°F, -40 – 110°C

Compatible Parts


Alternative Descriptions

TERMI-BLOK PCB MOUNT 90, 5,08M Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 284094-4 | Internal Number: 284094-4 | .2" | TE Connectivity | TE Store
Termi-Blok Pcb Mount 90, 5,08M |Amp Te Connectivity 284094-4 | Newark Electronics
Conn Terminal Block 4 POS 5.08mm Solder RA Thru-Hole 13.5A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284094-4?

Additional datasheets, footprints and schematics for 284094-4 are listed on our Part Details page. You can also find images and similar parts to 284094-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284094-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284094-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284094-4 fall under?

The 284094-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 284094-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284094-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 284094-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284094-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 284094-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284094-4 often in real-time on the comparison pages.

What if I can't find stock of 284094-4?

You can fill out our help required form which you can use to request a quote for 284094-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay