Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$90.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$89.26
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$104.78
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$88.30
|
48
in stock
|
Buy Now | |
Distrelec
from US$75.18
|
48
in stock
|
Buy Now | |
Heilind Electronics
from US$92.60
|
37
in stock
|
Buy Now | |
TE Store
from US$97.88
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$92.60
|
12
in stock
|
Buy Now | |
Avnet America
from US$73.21
|
-
|
Buy Now | |
RS Americas
from US$102.54
|
-
|
Buy Now |
Insulation Material | Thermoplastic |
---|---|
Color | Black |
Number of Positions | 1 |
Contact Plating Material | Tin |
Contact Style | CROWN BAND |
Contact Current Rating (Max) | 250A |
Contact Size | 9.52 |
Contact Length | 50.8mm, 2in |
Contact Base Material | Copper |
Wire Size | 168mm², 000AWG, 168000CMA |
Current Rating | 250A |
Hot Pluggable | No |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Retention Type | Crimp |
Mounting Retention | No |
Circuit Application | Power |
Packaging Method | Package |
Sealable | Yes |
Connector & Contact Terminates To | Bus Bar, Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Bus Bar |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Hd Power Conn Kit, 3/0, Black Sealed Tin Plate Sk |Amp Te Connectivity 2828522-8 | Newark Electronics |
HD Power Conn KIT 3/0 BLACK SEALED TIN PLATE SK | Rapid Electronics |
TE Connectivity KIT SOCKET SNAP-LUG 3/0 BLACK Heavy Duty | Distrelec |
KITSOCKET SNAP-LUG 3/0 BLACK | Heilind Electronics |
KIT,SOCKET, SNAP-LUG, 3/0, BLACK Connector System: Wire-to-Bus Bar Number of Positions: 1 Connector & Contact Terminates To: Wire & Cable Housing Material: Thermoplastic Housing Color: Black Wire-to-Bus Bar 1 Wire & Cable Thermoplastic | Busbar Connector | Part Number: 2828522-8 | Internal Number: 2828522-8 | Black | TE Connectivity | TE Store |
KIT, 3/0, BLACK SEALED TIN PLATE SK | TE Connectivity 2828522-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2828522-8?
Additional datasheets, footprints and schematics for 2828522-8 are listed on our Part Details page. You can also find images and similar parts to 2828522-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2828522-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2828522-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2828522-8 fall under?
The 2828522-8 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2828522-8 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2828522-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2828522-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2828522-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2828522-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2828522-8 often in real-time on the comparison pages.
What if I can't find stock of 2828522-8?
You can fill out our help required form which you can use to request a quote for 2828522-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.