Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
935
in stock
|
Buy Now | |
Rapid Electronics
from US$3.77
|
201
in stock
|
Buy Now | |
Distrelec
from US$2.87
|
186
in stock
|
Buy Now | |
TE Store
from US$3.76
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$4.46
|
15
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Farnell
from US$2.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Positions | 9 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Closed End | Without |
Stacking Configuration | Side Stackable |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 13.5A |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Wire Protection | With |
Connector Style | Header |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
9 way PCB screw terminal,5mm pitch | RS |
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 9P | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 9P. | Distrelec |
TERMI-BLOK PCB MOUNT 90 9P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 9 .197" | PCB Terminal Block | Part Number: 282836-9 | Internal Number: 282836-9 | .197" | TE Connectivity | TE Store |
Fixed Terminal Blocks Termi-Blok Pcb Mount 90 9P |Amp Te Connectivity 282836-9 | Newark Electronics |
Wire to Board 9 Position 5 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block 9 POS 5mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
Buchanan, 9 way PCB screw terminal,5mm pitch | TE Connectivity 282836-9 | RS Americas |
TERMINAL BLOCK, WIRE TO BRD, 9POS, 16AWG | element14 |
TERMI-BLOK PCB MOUNT 90 9P. | Boersig |
Where can I find additional details, specifications and documents for a 282836-9?
Additional datasheets, footprints and schematics for 282836-9 are listed on our Part Details page. You can also find images and similar parts to 282836-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282836-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282836-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282836-9 fall under?
The 282836-9 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282836-9 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282836-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 282836-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282836-9 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 282836-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282836-9 often in real-time on the comparison pages.
What if I can't find stock of 282836-9?
You can fill out our help required form which you can use to request a quote for 282836-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.