282837-9 Part Information

Details for 282837-9 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock With
Number of Positions 9
Stacking Configuration Side Stackable
Number of Rows 1
Stacked Levels Without
Closed End Without
Wire Entry Angle Side
Contact Base Material Brass
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 13.5A
Wire Size .05 – 1.3mm², 30 – 16AWG
PCB Tail Length .138in, 3.5mm
Current Rating (Max) 13.5A
Voltage 300VAC
Centerline (Pitch) 5.08mm, .2in
Housing Material PA 66
Housing Color Green
Mounting Angle Vertical
Connector Mounting Type Board Mount
Screwless Terminal Block No
Screw Material Brass
Screw Flange Without
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Comment 10A Field Wiring
Packaging Quantity 100
Wire Protection With
Connector Style Header
Connector & Contact Terminates To Printed Circuit Board
Block Type Stacking w/interlock
Connector System Wire-to-Board
Operating Temperature Range -40 – 230°F, -40 – 110°C
Wave solder capable to 265°C
Status: Active
Product Code: 7742
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • TERMINAL BLOCK, PCB, 9POS, 30-16AWG; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Green RoHS Compliant: Yes | Newark Electronics
  • Conn Terminal Block F 9 POS 5.08mm Solder ST Thru-Hole 13.5A/Contact | Avnet America
  • Conn Terminal Block F 9 POS 5.08mm Solder ST Thru-Hole 13.5A/Contact | Avnet Europe
  • TERMI-BLOK PCB MOUNT 9P Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 5.08 mm Centerline (Pitch): .2 in Header Wire-to-Board 9 5.08 mm | PCB Terminal Block | Part Number: 282837-9 | Internal Number: 282837-9 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282837-9?

Additional datasheets, footprints and schematics for 282837-9 are listed in our Part Details tab. You can also find the 282837-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282837-9 in the Pricing & Inventory tab next to part details. You can view 282837-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282837-9 fall under?

The 282837-9 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282837-9 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282837-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 282837-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282837-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 282837-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282837-9 often in real-time on the comparison pages.

What if I can't find stock of 282837-9?

You can fill out our help required form which you can use to request a quote for 282837-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 282837-9

Loading...
Loading Results for 282837-9