Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
576
in stock
|
Buy Now | |
TE Store
from US$3.22
|
6,448
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
1,034
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
1,028
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,028
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
1,028
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.27
|
113
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$4.22
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
Boersig
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$2.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | .05 – 2mm², 30 – 12AWG |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Green |
Housing Material | PA 66 |
Screw Size | M3 |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Mounting Angle | Right Angle |
Screw Material | Brass |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 150 |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PLUG STACKING 4P.5, Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 282807-4 | Internal Number: 282807-4 | .2" | TE Connectivity | TE Store |
TERMI-BLOK PLUG STACKING 4P | TTI Europe |
Pluggable Terminal Blocks PLUG 4P .200 R/A | Rapid Electronics |
Pluggable Terminal Blocks Plug 4P .200 R/A |Amp Te Connectivity 282807-4 | Newark Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PLUG STACKING 4P.5 | Distrelec |
Termi-Block Plug 4 way 15-13AWG | RS |
Pluggable terminal block | Transfer Multisort Elektronik |
Conn Terminal Block F 4 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America |
Buchanan, Termi-Block Plug 4 way 15-13AWG | TE Connectivity 282807-4 | RS Americas |
TERMINAL BLOCK,PLUG, 5.08 MM, 4WAY | element14 |
Where can I find additional details, specifications and documents for a 282807-4?
Additional datasheets, footprints and schematics for 282807-4 are listed on our Part Details page. You can also find images and similar parts to 282807-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282807-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282807-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282807-4 fall under?
The 282807-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282807-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282807-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282807-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282807-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 282807-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282807-4 often in real-time on the comparison pages.
What if I can't find stock of 282807-4?
You can fill out our help required form which you can use to request a quote for 282807-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.